Hubbell Incorporated Ring Lug TP1014

Description
FUNNEL ENTRY, TONGUE TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.22 INCH LENGTH X 0.53 INCH WIDTH MATERIAL ELECTROLYTIC COPPER FINISH ELECTRO TIN PLATED VOLTAGE RATING 600 VOLT TP MODEL
Datasheet
Description
FUNNEL ENTRY, TONGUE TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.22 INCH LENGTH X 0.53 INCH WIDTH MATERIAL ELECTROLYTIC COPPER FINISH ELECTRO TIN PLATED VOLTAGE RATING 600 VOLT TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - TP1014 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
TP1014
Ring Lug TP1014
FUNNEL ENTRY, TONGUE TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.22 INCH LENGTH X 0.53 INCH WIDTH MATERIAL ELECTROLYTIC COPPER FINISH ELECTRO TIN PLATED VOLTAGE RATING 600 VOLT TP MODEL
  • FUNNEL ENTRY, TONGUE TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 1/4 INCH STUD SIZE
  • PVC INSULATED INSULATION TYPE
  • VINYLUG[TM] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.22 INCH LENGTH X 0.53 INCH WIDTH
  • MATERIAL ELECTROLYTIC COPPER
  • FINISH ELECTRO TIN PLATED
  • VOLTAGE RATING 600 VOLT
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP1014
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Terminal Posts - 1613604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details