Hubbell Incorporated Ring Lug TP1010RBG25

Description
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 25 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE MATERIAL ELECTROLYTIC TIN PLATED COPPER TP MODEL
Datasheet
Description
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 25 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE MATERIAL ELECTROLYTIC TIN PLATED COPPER TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - TP1010RBG25 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
TP1010RBG25
Ring Lug TP1010RBG25
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 25 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE MATERIAL ELECTROLYTIC TIN PLATED COPPER TP MODEL
  • FUNNEL ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 25 PER BAG STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • PVC INSULATED INSULATION TYPE
  • VINYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP1010RBG25
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male .250 Quick Fit Terminal - 1225 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Bootlace Ferrules - 1901983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details