Hubbell Incorporated Ring Lug TP1010

Description
FUNNEL ENTRY, TONGUE TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPLIANT OVERALL DIMENSION 1 INCH LENGTH X 0.36 INCH WIDTH MATERIAL ELECTROLYTIC COPPER FINISH ELECTRO TIN PLATED VOLTAGE RATING 600 VOLT TP MODEL
Datasheet
Description
FUNNEL ENTRY, TONGUE TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPLIANT OVERALL DIMENSION 1 INCH LENGTH X 0.36 INCH WIDTH MATERIAL ELECTROLYTIC COPPER FINISH ELECTRO TIN PLATED VOLTAGE RATING 600 VOLT TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - TP1010 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
TP1010
Ring Lug TP1010
FUNNEL ENTRY, TONGUE TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPLIANT OVERALL DIMENSION 1 INCH LENGTH X 0.36 INCH WIDTH MATERIAL ELECTROLYTIC COPPER FINISH ELECTRO TIN PLATED VOLTAGE RATING 600 VOLT TP MODEL
  • FUNNEL ENTRY, TONGUE TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • PVC INSULATED INSULATION TYPE
  • VINYLUG[TM] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1 INCH LENGTH X 0.36 INCH WIDTH
  • MATERIAL ELECTROLYTIC COPPER
  • FINISH ELECTRO TIN PLATED
  • VOLTAGE RATING 600 VOLT
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP1010
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Quick Fit .250
Specs
Material Brass
View Details
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Crocodile Clips - 1037249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details