Hubbell Wiring Device-Kellems Standard Wall Plate TP1

Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP1 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP1
Standard Wall Plate TP1
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C

0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP1
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-1-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details
Engraved & Pad Printed Emergency - SS8ERED - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Steel
View Details