Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TO8

Description
OPEN REFLECTOR TYPE WHITE CONE FINISH PBX/RMN/IDBX/IBX/RMN IC/TBX/TBXIC/QBX/CBX /CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR38 50/100/150 W, PAR30L 50/75 W, BR30 75 W, BR40 120 W, A19 40/60/100 W INCANDESCENT LAMP TYPE QUAD TUBE 13/18 W, TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TO MODEL
Datasheet
Description
OPEN REFLECTOR TYPE WHITE CONE FINISH PBX/RMN/IDBX/IBX/RMN IC/TBX/TBXIC/QBX/CBX /CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR38 50/100/150 W, PAR30L 50/75 W, BR30 75 W, BR40 120 W, A19 40/60/100 W INCANDESCENT LAMP TYPE QUAD TUBE 13/18 W, TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TO8 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TO8
Incandescent/Fluorescent/HID Recessed Trim TO8
OPEN REFLECTOR TYPE WHITE CONE FINISH PBX/RMN/IDBX/IBX/RMN IC/TBX/TBXIC/QBX/CBX /CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR38 50/100/150 W, PAR30L 50/75 W, BR30 75 W, BR40 120 W, A19 40/60/100 W INCANDESCENT LAMP TYPE QUAD TUBE 13/18 W, TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TO MODEL
  • OPEN REFLECTOR TYPE
  • WHITE CONE FINISH
  • PBX/RMN/IDBX/IBX/RMNIC/TBX/TBXIC/QBX/CBX/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W, PAR38 50/100/150 W, PAR30L 50/75 W, BR30 75 W, BR40 120 W, A19 40/60/100 W INCANDESCENT LAMP TYPE
  • QUAD TUBE 13/18 W, TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE
  • PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE
  • LITEBOX[R] BRAND
  • TO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TO8
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details