TO60C -- INCANDESCENT/FLUORESCENT/HID RECESSED TRIM
Hubbell Lighting, Inc.
Incandescent/Fluorescent/HID Recessed Trim
TO60C
Description
OPEN REFLECTOR TYPE
CLEAR ALZAK REFLECTOR FINISH
DBX/DBXQC/RMNICD/IBX
13ICAT/IBX26ICAT/IBX
HW SERIES RECESSED HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION, RESIDENTIAL APPLICATION
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 75 W, PAR38 150 W, BR30 65 W, BR40 120 W, A19 40/100 W INCANDESCENT LAMP TYPE
QUAD TUBE 13 W, TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE
LITEBOX[R] BRAND
TO MODEL
Description
OPEN REFLECTOR TYPE
CLEAR ALZAK REFLECTOR FINISH
DBX/DBXQC/RMNICD/IBX
13ICAT/IBX26ICAT/IBX
HW SERIES RECESSED HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION, RESIDENTIAL APPLICATION
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 75 W, PAR38 150 W, BR30 65 W, BR40 120 W, A19 40/100 W INCANDESCENT LAMP TYPE
QUAD TUBE 13 W, TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE
LITEBOX[R] BRAND
TO MODEL
Datasheet
Suppliers
Incandescent/Fluorescent/HID Recessed Trim
TO60C
OPEN REFLECTOR TYPE
CLEAR ALZAK REFLECTOR FINISH
DBX/DBXQC/RMNICD/IBX
13ICAT/IBX26ICAT/IBX
HW SERIES RECESSED HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION, RESIDENTIAL APPLICATION
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 75 W, PAR38 150 W, BR30 65 W, BR40 120 W, A19 40/100 W INCANDESCENT LAMP TYPE
QUAD TUBE 13 W, TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE
LITEBOX[R] BRAND
TO MODEL
- OPEN REFLECTOR TYPE
- CLEAR ALZAK REFLECTOR FINISH
- DBX/DBXQC/RMNICD/IBX13ICAT/IBX26ICAT/IBXHW SERIES RECESSED HOUSING USED ON
- UL, CUL APPROVAL
- DAMP LOCATION, RESIDENTIAL APPLICATION
- INSULATED/NON-INSULATED CEILING TYPE
- 6 INCH NOMINAL APERTURE SIZE
- ROUND APERTURE SHAPE
- PAR30 75 W, PAR38 150 W, BR30 65 W, BR40 120 W, A19 40/100 W INCANDESCENT LAMP TYPE
- QUAD TUBE 13 W, TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE
- LITEBOX[R] BRAND
- TO MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
TO60C |
|
Product Name
|
Incandescent/Fluorescent/HID Recessed Trim |
|
Application
|
Residential
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Lamp Type
LED
Lighting Fixture Dimensions
150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects
2
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 volts
View Details