Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TO1

Description
OPEN TYPE WHITE TRIM FINISH PBX/RMN/IBX/RMNIC/ID BX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR30L 75 W, BR30 75/85 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL
Datasheet
Description
OPEN TYPE WHITE TRIM FINISH PBX/RMN/IBX/RMNIC/ID BX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR30L 75 W, BR30 75/85 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TO1 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TO1
Incandescent/Fluorescent/HID Recessed Trim TO1
OPEN TYPE WHITE TRIM FINISH PBX/RMN/IBX/RMNIC/ID BX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR30L 75 W, BR30 75/85 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL
  • OPEN TYPE
  • WHITE TRIM FINISH
  • PBX/RMN/IBX/RMNIC/IDBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W, PAR30L 75 W, BR30 75/85 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TO1
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details