Hubbell Incorporated Fork Lug TN206F

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.8 INCH L X 0.28 INCH W WIRE STRIP LENGTH 3/16 INCH MAXIMUM INSULATION DIAMETER 0.1 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL M8ND WITH N14HET-25V1 DIE SET USED ON POWER/CONTROL CIRCUIT
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.8 INCH L X 0.28 INCH W WIRE STRIP LENGTH 3/16 INCH MAXIMUM INSULATION DIAMETER 0.1 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL M8ND WITH N14HET-25V1 DIE SET USED ON POWER/CONTROL CIRCUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TN206F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TN206F
Fork Lug TN206F
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.8 INCH L X 0.28 INCH W WIRE STRIP LENGTH 3/16 INCH MAXIMUM INSULATION DIAMETER 0.1 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL M8ND WITH N14HET-25V1 DIE SET USED ON POWER/CONTROL CIRCUIT
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
  • AMBER COLOR
  • 26 AWG MIN. CONDUCTOR SIZE
  • 20 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 300 V
  • SIZE 0.8 INCH L X 0.28 INCH W
  • WIRE STRIP LENGTH 3/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.1 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL M8ND WITH N14HET-25V1 DIE SET
  • USED ON POWER/CONTROL CIRCUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TN206F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Forked Turret Terminal - 1510-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Ring Terminals - 1788597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details