Hubbell Incorporated Fork Lug TN202F

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #1 TO #2 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.76 INCH L X 0.18 INCH W WIRE STRIP LENGTH 3/16 INCH MAXIMUM INSULATION DIAMETER 0.1 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL M8ND WITH N14HET-25V1 DIE SET USED ON POWER/CONTROL CIRCUIT
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #1 TO #2 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.76 INCH L X 0.18 INCH W WIRE STRIP LENGTH 3/16 INCH MAXIMUM INSULATION DIAMETER 0.1 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL M8ND WITH N14HET-25V1 DIE SET USED ON POWER/CONTROL CIRCUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TN202F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TN202F
Fork Lug TN202F
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #1 TO #2 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.76 INCH L X 0.18 INCH W WIRE STRIP LENGTH 3/16 INCH MAXIMUM INSULATION DIAMETER 0.1 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL M8ND WITH N14HET-25V1 DIE SET USED ON POWER/CONTROL CIRCUIT
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
  • AMBER COLOR
  • 26 AWG MIN. CONDUCTOR SIZE
  • 20 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #1 TO #2 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 300 V
  • SIZE 0.76 INCH L X 0.18 INCH W
  • WIRE STRIP LENGTH 3/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.1 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL M8ND WITH N14HET-25V1 DIE SET
  • USED ON POWER/CONTROL CIRCUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TN202F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details