Hubbell Incorporated Fork Lug TN186F

Description
SMOOTH FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.79 INCH L X 0.28 INCH W BRAZED SEAM BARREL MAX INSULATION DIAMETER 0.12 INCH STRIP LENGTH 7/32 INCH MATERIAL TIN PLATED COPPER TN-F MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.79 INCH L X 0.28 INCH W BRAZED SEAM BARREL MAX INSULATION DIAMETER 0.12 INCH STRIP LENGTH 7/32 INCH MATERIAL TIN PLATED COPPER TN-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TN186F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TN186F
Fork Lug TN186F
SMOOTH FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.79 INCH L X 0.28 INCH W BRAZED SEAM BARREL MAX INSULATION DIAMETER 0.12 INCH STRIP LENGTH 7/32 INCH MATERIAL TIN PLATED COPPER TN-F MODEL
  • SMOOTH FUNNEL ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.79 INCH L X 0.28 INCH W
  • BRAZED SEAM BARREL
  • MAX INSULATION DIAMETER 0.12 INCH
  • STRIP LENGTH 7/32 INCH
  • MATERIAL TIN PLATED COPPER
  • TN-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TN186F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Terminals - Turret Connectors - 36-1595-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Ring Terminals - 1788666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details