Description
SMOOTH FUNNEL ENTRY TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
#8 TO #10 STUD SIZE
NYLON INSULATED INSULATION TYPE
INSULUG[TM] BRAND
ROHS COMPATIBLE
DIMENSION 0.84 INCH L X 0.37 INCH W
BRAZED SEAM BARREL
MAX INSULATION DIAMETER 0.12 INCH
STRIP LENGTH 7/32 INCH
MATERIAL TIN PLATED COPPER
TN-F MODEL