Hubbell Incorporated FORK LUG TN148LF

Description
LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.95 INCH L X 0.3 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.153 INCH WIRE STRIP LENGTH 7/32 INCH TN-LF MODEL
Datasheet
Description
LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.95 INCH L X 0.3 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.153 INCH WIRE STRIP LENGTH 7/32 INCH TN-LF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - TN148LF - Hubbell Incorporated
Orange, CT, USA
FORK LUG
TN148LF
FORK LUG TN148LF
LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.95 INCH L X 0.3 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.153 INCH WIRE STRIP LENGTH 7/32 INCH TN-LF MODEL
  • LOCKING TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #6 TO #8 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 300 V
  • SIZE 0.95 INCH L X 0.3 INCH W
  • MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.153 INCH
  • WIRE STRIP LENGTH 7/32 INCH
  • TN-LF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TN148LF
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Ring Terminals - 1788613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details