Hubbell Incorporated FORK LUG TN146LF

Description
LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.93 INCH L X 0.25 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.153 INCH WIRE STRIP LENGTH 7/32 INCH TN-LF MODEL
Datasheet
Description
LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.93 INCH L X 0.25 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.153 INCH WIRE STRIP LENGTH 7/32 INCH TN-LF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - TN146LF - Hubbell Incorporated
Orange, CT, USA
FORK LUG
TN146LF
FORK LUG TN146LF
LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.93 INCH L X 0.25 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.153 INCH WIRE STRIP LENGTH 7/32 INCH TN-LF MODEL
  • LOCKING TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 300 V
  • SIZE 0.93 INCH L X 0.25 INCH W
  • MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.153 INCH
  • WIRE STRIP LENGTH 7/32 INCH
  • TN-LF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TN146LF
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details