Hubbell Incorporated Fork Lug TN146F

Description
SMOOTH FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.79 INCH L X 0.28 INCH W BRAZED SEAM BARREL MAX INSULATION DIAMETER 0.153 INCH STRIP LENGTH 7/32 INCH MATERIAL TIN PLATED COPPER TN-F MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.79 INCH L X 0.28 INCH W BRAZED SEAM BARREL MAX INSULATION DIAMETER 0.153 INCH STRIP LENGTH 7/32 INCH MATERIAL TIN PLATED COPPER TN-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TN146F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TN146F
Fork Lug TN146F
SMOOTH FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.79 INCH L X 0.28 INCH W BRAZED SEAM BARREL MAX INSULATION DIAMETER 0.153 INCH STRIP LENGTH 7/32 INCH MATERIAL TIN PLATED COPPER TN-F MODEL
  • SMOOTH FUNNEL ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.79 INCH L X 0.28 INCH W
  • BRAZED SEAM BARREL
  • MAX INSULATION DIAMETER 0.153 INCH
  • STRIP LENGTH 7/32 INCH
  • MATERIAL TIN PLATED COPPER
  • TN-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TN146F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details