Description
BLOCK TYPE
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
#4 TO #6 STUD SIZE
NYLON INSULATED INSULATION TYPE
HYDENT[T], BURNDY[R] BRAND
ROHS COMPATIBLE
BRAZED SEAM BARREL
VOLTAGE RATING 300 V
SIZE 1.02 INCH L X 0.3 INCH W
MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER
MAXIMUM INSULATION DIAMETER 0.21 INCH
WIRE STRIP LENGTH 11/32 INCH
TN-BF MODEL