Hubbell Incorporated FORK LUG TN1010BF

Description
BLOCK TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL VOLTAGE RATING 300 V SIZE 1.02 INCH L X 0.35 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.21 INCH WIRE STRIP LENGTH 11/32 INCH TN-BF MODEL
Datasheet
Description
BLOCK TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL VOLTAGE RATING 300 V SIZE 1.02 INCH L X 0.35 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.21 INCH WIRE STRIP LENGTH 11/32 INCH TN-BF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - TN1010BF - Hubbell Incorporated
Orange, CT, USA
FORK LUG
TN1010BF
FORK LUG TN1010BF
BLOCK TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL VOLTAGE RATING 300 V SIZE 1.02 INCH L X 0.35 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.21 INCH WIRE STRIP LENGTH 11/32 INCH TN-BF MODEL
  • BLOCK TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • BRAZED SEAM BARREL
  • VOLTAGE RATING 300 V
  • SIZE 1.02 INCH L X 0.35 INCH W
  • MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.21 INCH
  • WIRE STRIP LENGTH 11/32 INCH
  • TN-BF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TN1010BF
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details