Hubbell Wiring Device-Kellems Wall Lamp Fixture TMHWLE-CC6

Description
ENHANCED TYPE; 1.29 INCH; 1.59 INCH; 3.812 INCH; UL 498, UL (CANADA AND US) APPROVAL; HALLWAY APPLICATION; LED LAMP TYPE; 120 VAC LAMP VOLTAGE; CLEAR BODY FINISH; INCLUDES LIGHT SENSOR; PACKAGING TYPE CUT CASE
Datasheet
Description
ENHANCED TYPE; 1.29 INCH; 1.59 INCH; 3.812 INCH; UL 498, UL (CANADA AND US) APPROVAL; HALLWAY APPLICATION; LED LAMP TYPE; 120 VAC LAMP VOLTAGE; CLEAR BODY FINISH; INCLUDES LIGHT SENSOR; PACKAGING TYPE CUT CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Lamp Fixture - TMHWLE-CC6 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Wall Lamp Fixture
TMHWLE-CC6
Wall Lamp Fixture TMHWLE-CC6
ENHANCED TYPE; 1.29 INCH; 1.59 INCH; 3.812 INCH; UL 498, UL (CANADA AND US) APPROVAL; HALLWAY APPLICATION; LED LAMP TYPE; 120 VAC LAMP VOLTAGE; CLEAR BODY FINISH; INCLUDES LIGHT SENSOR; PACKAGING TYPE CUT CASE

ENHANCED TYPE; 1.29 INCH; 1.59 INCH; 3.812 INCH; UL 498, UL (CANADA AND US) APPROVAL; HALLWAY APPLICATION; LED LAMP TYPE; 120 VAC LAMP VOLTAGE; CLEAR BODY FINISH; INCLUDES LIGHT SENSOR; PACKAGING TYPE CUT CASE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lighting Fixtures
Product Number TMHWLE-CC6
Product Name Wall Lamp Fixture
Application Hallway
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details