Hubbell Wiring Device-Kellems Duplex/Single Receptacle TM-88USBWCC6

Description
SINGLE TYPE; WHITE COLOR; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.3 INCH D
Datasheet
Description
SINGLE TYPE; WHITE COLOR; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.3 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM-88USBWCC6 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
TM-88USBWCC6
Duplex/Single Receptacle TM-88USBWCC6
SINGLE TYPE; WHITE COLOR; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.3 INCH D

SINGLE TYPE; WHITE COLOR; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.3 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TM-88USBWCC6
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial; Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-30 Plug - 88030310 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-30
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1-6609943-2 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP44 Splashproof Small Box Receptacle - D52S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers