Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TL85

Description
BAFFLE WITH REFLECTOR AND FRESNEL LENS TYPE BLACK BAFFLE, CLEAR ALZAK REFLECTOR FINISH LITEBOX[R] TBX/TBXIC UNIVERSAL DOWNLIGHT USED ON UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 26 W VERTICAL TRIPLE TUBE CFL FLUORESCENT LAMP TYPE LITEBOX[R] BRAND
Datasheet
Description
BAFFLE WITH REFLECTOR AND FRESNEL LENS TYPE BLACK BAFFLE, CLEAR ALZAK REFLECTOR FINISH LITEBOX[R] TBX/TBXIC UNIVERSAL DOWNLIGHT USED ON UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 26 W VERTICAL TRIPLE TUBE CFL FLUORESCENT LAMP TYPE LITEBOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TL85 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TL85
Incandescent/Fluorescent/HID Recessed Trim TL85
BAFFLE WITH REFLECTOR AND FRESNEL LENS TYPE BLACK BAFFLE, CLEAR ALZAK REFLECTOR FINISH LITEBOX[R] TBX/TBXIC UNIVERSAL DOWNLIGHT USED ON UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 26 W VERTICAL TRIPLE TUBE CFL FLUORESCENT LAMP TYPE LITEBOX[R] BRAND
  • BAFFLE WITH REFLECTOR AND FRESNEL LENS TYPE
  • BLACK BAFFLE, CLEAR ALZAK REFLECTOR FINISH
  • LITEBOX[R] TBX/TBXIC UNIVERSAL DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • INSULATED/NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 26 W VERTICAL TRIPLE TUBE CFL FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TL85
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details