Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TL65

Description
LENS TYPE WHITE LENS FINISH LITEBOX[R] IBX13ICAT/IBX26ICAT, IBXHW, DBX/DBXQC/RMNICD DOWNLIGHT USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR 30 75 W/A 19 40 W (INSULATED), PAR 30 75 W/A 19 100 W (NON INSULATED) INCANDESCENT LAMP TYPE (1) 13 W QUAD/TRIPLE TUBE, (1) 13/26 W TRIPLE/SPIRAL TUBE FLUORESCENT LAMP TYPE LITEBOX[R] BRAND
Datasheet
Description
LENS TYPE WHITE LENS FINISH LITEBOX[R] IBX13ICAT/IBX26ICAT, IBXHW, DBX/DBXQC/RMNICD DOWNLIGHT USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR 30 75 W/A 19 40 W (INSULATED), PAR 30 75 W/A 19 100 W (NON INSULATED) INCANDESCENT LAMP TYPE (1) 13 W QUAD/TRIPLE TUBE, (1) 13/26 W TRIPLE/SPIRAL TUBE FLUORESCENT LAMP TYPE LITEBOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TL65 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TL65
Incandescent/Fluorescent/HID Recessed Trim TL65
LENS TYPE WHITE LENS FINISH LITEBOX[R] IBX13ICAT/IBX26ICAT, IBXHW, DBX/DBXQC/RMNICD DOWNLIGHT USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR 30 75 W/A 19 40 W (INSULATED), PAR 30 75 W/A 19 100 W (NON INSULATED) INCANDESCENT LAMP TYPE (1) 13 W QUAD/TRIPLE TUBE, (1) 13/26 W TRIPLE/SPIRAL TUBE FLUORESCENT LAMP TYPE LITEBOX[R] BRAND
  • LENS TYPE
  • WHITE LENS FINISH
  • LITEBOX[R] IBX13ICAT/IBX26ICAT, IBXHW, DBX/DBXQC/RMNICD DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • INSULATED/NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR 30 75 W/A 19 40 W (INSULATED), PAR 30 75 W/A 19 100 W (NON INSULATED) INCANDESCENT LAMP TYPE
  • (1) 13 W QUAD/TRIPLE TUBE, (1) 13/26 W TRIPLE/SPIRAL TUBE FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TL65
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details