Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TL62

Description
FRESNEL SHOWER LENS TYPE DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W INCANDESCENT LAMP TYPE TRIPLE TUBE 13 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE NON-METALLIC TL MODEL
Datasheet
Description
FRESNEL SHOWER LENS TYPE DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W INCANDESCENT LAMP TYPE TRIPLE TUBE 13 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE NON-METALLIC TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TL62 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TL62
Incandescent/Fluorescent/HID Recessed Trim TL62
FRESNEL SHOWER LENS TYPE DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W INCANDESCENT LAMP TYPE TRIPLE TUBE 13 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE NON-METALLIC TL MODEL
  • FRESNEL SHOWER LENS TYPE
  • DBX/DBXQC/RMNICD/IBX13ICAT/IBX26ICAT/IBXHW SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP/WET LOCATION, RESIDENTIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W INCANDESCENT LAMP TYPE
  • TRIPLE TUBE 13 W FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • FLANGE TYPE NON-METALLIC
  • TL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TL62
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details