Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TL61

Description
DROP OPAL SHOWER LENS TYPE GLASS MATERIAL DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, A19 60/75/100 W INCANDESCENT LAMP TYPE TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TL MODEL
Datasheet
Description
DROP OPAL SHOWER LENS TYPE GLASS MATERIAL DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, A19 60/75/100 W INCANDESCENT LAMP TYPE TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TL61 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TL61
Incandescent/Fluorescent/HID Recessed Trim TL61
DROP OPAL SHOWER LENS TYPE GLASS MATERIAL DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, A19 60/75/100 W INCANDESCENT LAMP TYPE TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TL MODEL
  • DROP OPAL SHOWER LENS TYPE
  • GLASS MATERIAL
  • DBX/DBXQC/RMNICD/IBX13ICAT/IBX26ICAT/IBXHW SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP/WET LOCATION, RESIDENTIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W, A19 60/75/100 W INCANDESCENT LAMP TYPE
  • TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TL61
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details