Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TL60

Description
DROP OPAL SHOWER LENS TYPE DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, A19 40/60/75 W INCANDESCENT LAMP TYPE TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE NON-METALLIC TL MODEL
Datasheet
Description
DROP OPAL SHOWER LENS TYPE DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, A19 40/60/75 W INCANDESCENT LAMP TYPE TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE NON-METALLIC TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TL60 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TL60
Incandescent/Fluorescent/HID Recessed Trim TL60
DROP OPAL SHOWER LENS TYPE DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, A19 40/60/75 W INCANDESCENT LAMP TYPE TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE NON-METALLIC TL MODEL
  • DROP OPAL SHOWER LENS TYPE
  • DBX/DBXQC/RMNICD/IBX13ICAT/IBX26ICAT/IBXHW SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP/WET LOCATION, RESIDENTIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W, A19 40/60/75 W INCANDESCENT LAMP TYPE
  • TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • FLANGE TYPE NON-METALLIC
  • TL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TL60
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details