Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TL42

Description
REFLECTOR WITH FRESNEL LENS TYPE GLASS LENS MATERIAL CLEAR ALZAK REFLECTOR FINISH PBX/RMN/IBX/RMNIC/IB X6/TBX/TBXIC/CBX/CBX IC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W, HORIZONTAL TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TL MODEL
Datasheet
Description
REFLECTOR WITH FRESNEL LENS TYPE GLASS LENS MATERIAL CLEAR ALZAK REFLECTOR FINISH PBX/RMN/IBX/RMNIC/IB X6/TBX/TBXIC/CBX/CBX IC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W, HORIZONTAL TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TL42 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TL42
Incandescent/Fluorescent/HID Recessed Trim TL42
REFLECTOR WITH FRESNEL LENS TYPE GLASS LENS MATERIAL CLEAR ALZAK REFLECTOR FINISH PBX/RMN/IBX/RMNIC/IB X6/TBX/TBXIC/CBX/CBX IC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W, HORIZONTAL TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TL MODEL
  • REFLECTOR WITH FRESNEL LENS TYPE
  • GLASS LENS MATERIAL
  • CLEAR ALZAK REFLECTOR FINISH
  • PBX/RMN/IBX/RMNIC/IBX6/TBX/TBXIC/CBX/CBXIC SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60/75 W INCANDESCENT LAMP TYPE
  • QUAD TUBE 13 W, HORIZONTAL TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TL42
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details