Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TL32

Description
REFLECTOR WITH SHOWER LENS TYPE LEXAN LENS MATERIAL CLEAR REFLECTOR FINISH PBX/RMN/CBX/CBXIC/QB X SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 75 W INCANDESCENT LAMP TYPE QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TL MODEL
Datasheet
Description
REFLECTOR WITH SHOWER LENS TYPE LEXAN LENS MATERIAL CLEAR REFLECTOR FINISH PBX/RMN/CBX/CBXIC/QB X SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 75 W INCANDESCENT LAMP TYPE QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TL32 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TL32
Incandescent/Fluorescent/HID Recessed Trim TL32
REFLECTOR WITH SHOWER LENS TYPE LEXAN LENS MATERIAL CLEAR REFLECTOR FINISH PBX/RMN/CBX/CBXIC/QB X SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 75 W INCANDESCENT LAMP TYPE QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TL MODEL
  • REFLECTOR WITH SHOWER LENS TYPE
  • LEXAN LENS MATERIAL
  • CLEAR REFLECTOR FINISH
  • PBX/RMN/CBX/CBXIC/QBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 75 W INCANDESCENT LAMP TYPE
  • QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TL32
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details