Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TL1

Description
DROP OPAL SHOWER LENS TYPE LEXAN LENS MATERIAL PBX/RMN/TBX/TBXIC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W INCANDESCENT LAMP TYPE VERTICAL TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TL MODEL
Datasheet
Description
DROP OPAL SHOWER LENS TYPE LEXAN LENS MATERIAL PBX/RMN/TBX/TBXIC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W INCANDESCENT LAMP TYPE VERTICAL TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TL1 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TL1
Incandescent/Fluorescent/HID Recessed Trim TL1
DROP OPAL SHOWER LENS TYPE LEXAN LENS MATERIAL PBX/RMN/TBX/TBXIC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W INCANDESCENT LAMP TYPE VERTICAL TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TL MODEL
  • DROP OPAL SHOWER LENS TYPE
  • LEXAN LENS MATERIAL
  • PBX/RMN/TBX/TBXIC SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60 W INCANDESCENT LAMP TYPE
  • VERTICAL TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TL1
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details