Hubbell Lighting, Inc. Surface Landscape Light TL-AB

Description
TULIP TYPE DIE-CAST ALUMINUM MATERIAL 7 INCH L X 19.9 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION TL MODEL
Datasheet
Description
TULIP TYPE DIE-CAST ALUMINUM MATERIAL 7 INCH L X 19.9 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - TL-AB - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
TL-AB
Surface Landscape Light TL-AB
TULIP TYPE DIE-CAST ALUMINUM MATERIAL 7 INCH L X 19.9 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION TL MODEL
  • TULIP TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 7 INCH L X 19.9 INCH H SIZE
  • ANTIQUE BRONZE FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • LIGHTSCAPER[R] BRAND
  • APPLICATION WET LOCATION
  • TL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TL-AB
Product Name Surface Landscape Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details