Hubbell Lighting, Inc. Emergency Light Unit TG-15

Description
RECESSED TYPE 23-3/4 INCH L X 3-3/4 INCH W SIZE WHITE FINISH 20 GAUGE STEEL ENCLOSURE MATERIAL UL 924 APPROVAL INCANDESCENT LAMP TYPE 15 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE CORROSION RESISTANT ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 15 W 1.5 HR, 11 W 2 HR, 8 W 3 HR, 6 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 101 TEMPERATURE RATING 68 TO 86 DEG F LAMP HEAD COLOR WHITE LAMP HEAD MATERIAL HIGH IMPACT FLAME RATED UV STABILIZED THERMOPLASTIC TG MODEL
Datasheet
Description
RECESSED TYPE 23-3/4 INCH L X 3-3/4 INCH W SIZE WHITE FINISH 20 GAUGE STEEL ENCLOSURE MATERIAL UL 924 APPROVAL INCANDESCENT LAMP TYPE 15 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE CORROSION RESISTANT ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 15 W 1.5 HR, 11 W 2 HR, 8 W 3 HR, 6 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 101 TEMPERATURE RATING 68 TO 86 DEG F LAMP HEAD COLOR WHITE LAMP HEAD MATERIAL HIGH IMPACT FLAME RATED UV STABILIZED THERMOPLASTIC TG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - TG-15 - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
TG-15
Emergency Light Unit TG-15
RECESSED TYPE 23-3/4 INCH L X 3-3/4 INCH W SIZE WHITE FINISH 20 GAUGE STEEL ENCLOSURE MATERIAL UL 924 APPROVAL INCANDESCENT LAMP TYPE 15 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE CORROSION RESISTANT ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 15 W 1.5 HR, 11 W 2 HR, 8 W 3 HR, 6 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 101 TEMPERATURE RATING 68 TO 86 DEG F LAMP HEAD COLOR WHITE LAMP HEAD MATERIAL HIGH IMPACT FLAME RATED UV STABILIZED THERMOPLASTIC TG MODEL
  • RECESSED TYPE
  • 23-3/4 INCH L X 3-3/4 INCH W SIZE
  • WHITE FINISH
  • 20 GAUGE STEEL ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • INCANDESCENT LAMP TYPE
  • 15 W LAMP WATTAGE
  • LEAD CALCIUM BATTERY TYPE
  • CORROSION RESISTANT
  • ROUND HEAD STYLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 15 W 1.5 HR, 11 W 2 HR, 8 W 3 HR, 6 W 4 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • APPLICABLE STANDARD NFPA 101
  • TEMPERATURE RATING 68 TO 86 DEG F
  • LAMP HEAD COLOR WHITE
  • LAMP HEAD MATERIAL HIGH IMPACT FLAME RATED UV STABILIZED THERMOPLASTIC
  • TG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TG-15
Product Name Emergency Light Unit
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details