Hubbell Incorporated Dry Type Energy Efficient Transformer TF279262S

Description
10.31 INCH W X 7.13 INCH D X 11.5 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 190/208/220/240 X 380/416/440/480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C/80 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (1) +5 PERCENT X (1) -5 PERCENT TAPS TF MODEL
Datasheet
Description
10.31 INCH W X 7.13 INCH D X 11.5 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 190/208/220/240 X 380/416/440/480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C/80 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (1) +5 PERCENT X (1) -5 PERCENT TAPS TF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Energy Efficient Transformer - TF279262S - Hubbell Incorporated
Orange, CT, USA
Dry Type Energy Efficient Transformer
TF279262S
Dry Type Energy Efficient Transformer TF279262S
10.31 INCH W X 7.13 INCH D X 11.5 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 190/208/220/240 X 380/416/440/480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C/80 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (1) +5 PERCENT X (1) -5 PERCENT TAPS TF MODEL
  • 10.31 INCH W X 7.13 INCH D X 11.5 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 3 KVA POWER RATING
  • 190/208/220/240 X 380/416/440/480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C/80 DEG C TEMPERATURE RISE
  • ALUMINUM WINDING TYPE
  • (1) +5 PERCENT X (1) -5 PERCENT TAPS
  • TF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TF279262S
Product Name Dry Type Energy Efficient Transformer
Other Transformer Types / Applications Energy Efficient Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 0.15 - 350 MHz, 50Ω - TC1-6+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave - No.1601455689693 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
PCB Transformers - 1740024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A11-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 1000 VA
View Details