TF279260S -- DRY TYPE ENERGY EFFICIENT TRANSFORMER
Hubbell IncorporatedDry Type Energy Efficient TransformerTF279260S
Description
5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE
50/60 HZ FREQUENCY RATING
1 PHASE(S)
UL, CSA APPROVAL
HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION
WALL MOUNTING
NEMA 3R ENCLOSURE
ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
1 KVA POWER RATING
190/208/220/240 X 380/416/440/480 V PRIMARY VOLTAGE
120/240 V SECONDARY VOLTAGE
115 DEG C/80 DEG C TEMPERATURE RISE
ALUMINUM WINDING TYPE
TF MODEL
Hubbell Incorporated
Done
Datasheet
Description
5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE
50/60 HZ FREQUENCY RATING
1 PHASE(S)
UL, CSA APPROVAL
HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION
WALL MOUNTING
NEMA 3R ENCLOSURE
ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
1 KVA POWER RATING
190/208/220/240 X 380/416/440/480 V PRIMARY VOLTAGE
120/240 V SECONDARY VOLTAGE
115 DEG C/80 DEG C TEMPERATURE RISE
ALUMINUM WINDING TYPE
TF MODEL
5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE
50/60 HZ FREQUENCY RATING
1 PHASE(S)
UL, CSA APPROVAL
HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION
WALL MOUNTING
NEMA 3R ENCLOSURE
ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
1 KVA POWER RATING
190/208/220/240 X 380/416/440/480 V PRIMARY VOLTAGE
120/240 V SECONDARY VOLTAGE
115 DEG C/80 DEG C TEMPERATURE RISE
ALUMINUM WINDING TYPE
TF MODEL
5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE
50/60 HZ FREQUENCY RATING
1 PHASE(S)
UL, CSA APPROVAL
HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION
WALL MOUNTING
NEMA 3R ENCLOSURE
ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
1 KVA POWER RATING
190/208/220/240 X 380/416/440/480 V PRIMARY VOLTAGE
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers