Hubbell Incorporated Dry Type General Purpose Transformer TF252794S

Description
13.5 INCH W X 10.84 INCH D X 15.19 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 7.5 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI POWER RATING IN KVA - UOM KVA TF-2 MODEL
Datasheet
Description
13.5 INCH W X 10.84 INCH D X 15.19 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 7.5 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI POWER RATING IN KVA - UOM KVA TF-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - TF252794S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
TF252794S
Dry Type General Purpose Transformer TF252794S
13.5 INCH W X 10.84 INCH D X 15.19 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 7.5 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI POWER RATING IN KVA - UOM KVA TF-2 MODEL
  • 13.5 INCH W X 10.84 INCH D X 15.19 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 7.5 KVA POWER RATING
  • 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 7.5 POWER RATING IN KVA
  • 115 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • POWER RATING IN KVA - UOM KVA
  • TF-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TF252794S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1.5 CORE & WIRE Transformer, 200 - 6000 MHz, 50Ω - TCM1.5-63WX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Pulse Transformers - ITRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Pulse Transformers - A145154TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
4 suppliers
CST25 Series 0.5 Ohm Max. Secondary DCR Current Sense Transformer - CST25-0050 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Isolation; Switch Mode Transformers
Operating Frequency 50 to 500000 Hz
View Details
4 suppliers