Hubbell Incorporated Dry Type General Purpose Transformer TE2A530213S

Description
31.9 INCH W X 26.9 INCH D X 35.4 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE 75 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 75 POWER RATING IN KVA 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ELECTROSTATICALLY SHIELDED WITH 4 WINDING POWER RATING IN KVA - UOM KVA TE-2A MODEL
Datasheet
Description
31.9 INCH W X 26.9 INCH D X 35.4 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE 75 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 75 POWER RATING IN KVA 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ELECTROSTATICALLY SHIELDED WITH 4 WINDING POWER RATING IN KVA - UOM KVA TE-2A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - TE2A530213S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
TE2A530213S
Dry Type General Purpose Transformer TE2A530213S
31.9 INCH W X 26.9 INCH D X 35.4 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE 75 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 75 POWER RATING IN KVA 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ELECTROSTATICALLY SHIELDED WITH 4 WINDING POWER RATING IN KVA - UOM KVA TE-2A MODEL
  • 31.9 INCH W X 26.9 INCH D X 35.4 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR APPLICATION
  • FLOOR MOUNTING
  • NEMA 2 ENCLOSURE
  • 75 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 75 POWER RATING IN KVA
  • 150 DEG C TEMPERATURE RISE
  • ALUMINUM WINDING TYPE
  • TRANSFORMER[T], ACME. BRAND
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ELECTROSTATICALLY SHIELDED
  • WITH 4 WINDING
  • POWER RATING IN KVA - UOM KVA
  • TE-2A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TE2A530213S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Floor Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Primary DC Resistance J Series Audio Transformer - A-70J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
Balun - 3157-BBFCQ2-252+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details