Hubbell Incorporated Dry Type General Purpose Transformer TE2530193S

Description
31.9 INCH W X 26.9 INCH D X 35.4 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE 37.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 37.5 POWER RATING IN KVA 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ELECTROSTATICALLY SHIELDED WITH 4 WINDING POWER RATING IN KVA - UOM KVA TE-2 MODEL
Datasheet
Description
31.9 INCH W X 26.9 INCH D X 35.4 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE 37.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 37.5 POWER RATING IN KVA 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ELECTROSTATICALLY SHIELDED WITH 4 WINDING POWER RATING IN KVA - UOM KVA TE-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - TE2530193S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
TE2530193S
Dry Type General Purpose Transformer TE2530193S
31.9 INCH W X 26.9 INCH D X 35.4 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE 37.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 37.5 POWER RATING IN KVA 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ELECTROSTATICALLY SHIELDED WITH 4 WINDING POWER RATING IN KVA - UOM KVA TE-2 MODEL
  • 31.9 INCH W X 26.9 INCH D X 35.4 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR APPLICATION
  • FLOOR MOUNTING
  • NEMA 2 ENCLOSURE
  • 37.5 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 37.5 POWER RATING IN KVA
  • 150 DEG C TEMPERATURE RISE
  • ALUMINUM WINDING TYPE
  • TRANSFORMER[T], ACME. BRAND
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ELECTROSTATICALLY SHIELDED
  • WITH 4 WINDING
  • POWER RATING IN KVA - UOM KVA
  • TE-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TE2530193S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Floor Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 625 - 2815 MHz, 50Ω - NCS2-282+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 113955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A3-M14-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 100 VA
View Details