ONE PIECE TYPE
16-1/4 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE
22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE
600 V VOLTAGE RATING
SURFACE MOUNTING
50 AMPERE CURRENT RATING
NO COVER TYPE
CLAMPING SCREW TERMINAL TYPE
36 CIRCUIT(S)
TBWE MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ONE PIECE TYPE
16-1/4 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE
22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE
600 V VOLTAGE RATING
SURFACE MOUNTING
50 AMPERE CURRENT RATING
NO COVER TYPE
CLAMPING SCREW TERMINAL TYPE
36 CIRCUIT(S)
TBWE MODEL
ONE PIECE TYPE
16-1/4 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE
22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE
600 V VOLTAGE RATING
SURFACE MOUNTING
50 AMPERE CURRENT RATING
NO COVER TYPE
CLAMPING SCREW TERMINAL TYPE
36 CIRCUIT(S)
TBWE MODEL
ONE PIECE TYPE
16-1/4 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE
22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE