Hubbell Electrical Products Terminal Strip TBWE-30

Description
ONE PIECE TYPE 13-3/4 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 30 CIRCUIT(S) TBWE MODEL
Datasheet
Description
ONE PIECE TYPE 13-3/4 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 30 CIRCUIT(S) TBWE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - TBWE-30 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Terminal Strip
TBWE-30
Terminal Strip TBWE-30
ONE PIECE TYPE 13-3/4 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 30 CIRCUIT(S) TBWE MODEL
  • ONE PIECE TYPE
  • 13-3/4 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE
  • 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE CURRENT RATING
  • NO COVER TYPE
  • CLAMPING SCREW TERMINAL TYPE
  • 30 CIRCUIT(S)
  • TBWE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Terminal Blocks
Product Number TBWE-30
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
# of Contacts 30
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Miniature Turret Term Board - 15297 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 25
Body Material Glass Epoxy
View Details
Barrier Strips - 1-1546841-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details