Hubbell Electrical Products Terminal Strip TBWE-3

Description
ONE PIECE TYPE 2-1/2 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 3 CIRCUIT(S) TBWE MODEL
Datasheet
Description
ONE PIECE TYPE 2-1/2 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 3 CIRCUIT(S) TBWE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - TBWE-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Terminal Strip
TBWE-3
Terminal Strip TBWE-3
ONE PIECE TYPE 2-1/2 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 3 CIRCUIT(S) TBWE MODEL
  • ONE PIECE TYPE
  • 2-1/2 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE
  • 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE CURRENT RATING
  • NO COVER TYPE
  • CLAMPING SCREW TERMINAL TYPE
  • 3 CIRCUIT(S)
  • TBWE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Terminal Blocks
Product Number TBWE-3
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-16D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Pluggable Terminal Blocks - CIMXX9V5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Ground terminal block - 2000-3207 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details