Hubbell IncorporatedOpen Type Control TransformerTB81323
Description
3.75 INCH W X 4.52 INCH D X 3.4 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.22 INCH W SLOT MOUNTING
100 VA POWER RATING
208/240/277/380/480 V PRIMARY VOLTAGE
24 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
TB MODEL
Hubbell Incorporated
Done
Datasheet
Description
3.75 INCH W X 4.52 INCH D X 3.4 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.22 INCH W SLOT MOUNTING
100 VA POWER RATING
208/240/277/380/480 V PRIMARY VOLTAGE
24 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
TB MODEL
3.75 INCH W X 4.52 INCH D X 3.4 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.22 INCH W SLOT MOUNTING
100 VA POWER RATING
208/240/277/380/480 V PRIMARY VOLTAGE
24 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
TB MODEL
3.75 INCH W X 4.52 INCH D X 3.4 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.22 INCH W SLOT MOUNTING
100 VA POWER RATING
208/240/277/380/480 V PRIMARY VOLTAGE
24 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers