Hubbell Incorporated Open Type Control Transformer TB81201

Description
3 INCH W X 4.74 INCH D X 2.7 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 75 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
Datasheet
Description
3 INCH W X 4.74 INCH D X 2.7 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 75 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TB81201 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TB81201
Open Type Control Transformer TB81201
3 INCH W X 4.74 INCH D X 2.7 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 75 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
  • 3 INCH W X 4.74 INCH D X 2.7 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA, OSHA APPLICABLE STANDARD
  • 0.5 INCH L X 0.22 INCH W SLOT MOUNTING
  • 75 VA POWER RATING
  • 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE
  • 120/115/110 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
  • SERIES TB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TB81201
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:5 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω - T5-1T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 2017381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A7-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 300 VA
View Details