Hubbell IncorporatedOpen Type Control TransformerTB81007
Description
6.75 INCH W X 7.96 INCH D X 5.78 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.31 INCH W SLOT MOUNTING
1000 VA POWER RATING
240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
TB MODEL
Hubbell Incorporated
Done
Datasheet
Description
6.75 INCH W X 7.96 INCH D X 5.78 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.31 INCH W SLOT MOUNTING
1000 VA POWER RATING
240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
TB MODEL
6.75 INCH W X 7.96 INCH D X 5.78 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.31 INCH W SLOT MOUNTING
1000 VA POWER RATING
240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
TB MODEL
6.75 INCH W X 7.96 INCH D X 5.78 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.31 INCH W SLOT MOUNTING
1000 VA POWER RATING
240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers