Hubbell IncorporatedOpen Type Control TransformerTB81005
Description
5.25 INCH W X 6.43 INCH D X 4.47 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.31 INCH W SLOT MOUNTING
500 VA POWER RATING
240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
SERIES TB MODEL
Hubbell Incorporated
Done
Datasheet
Description
5.25 INCH W X 6.43 INCH D X 4.47 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.31 INCH W SLOT MOUNTING
500 VA POWER RATING
240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
SERIES TB MODEL
5.25 INCH W X 6.43 INCH D X 4.47 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.31 INCH W SLOT MOUNTING
500 VA POWER RATING
240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
SERIES TB MODEL
5.25 INCH W X 6.43 INCH D X 4.47 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.31 INCH W SLOT MOUNTING
500 VA POWER RATING
240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers