Hubbell Incorporated Open Type Control Transformer TB81004

Description
4.65 INCH W X 6.48 INCH D X 4.15 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 350 VA POWER RATING 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
Datasheet
Description
4.65 INCH W X 6.48 INCH D X 4.15 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 350 VA POWER RATING 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TB81004 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TB81004
Open Type Control Transformer TB81004
4.65 INCH W X 6.48 INCH D X 4.15 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 350 VA POWER RATING 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
  • 4.65 INCH W X 6.48 INCH D X 4.15 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA, OSHA APPLICABLE STANDARD
  • 0.5 INCH L X 0.22 INCH W SLOT MOUNTING
  • 350 VA POWER RATING
  • 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
  • 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
  • SERIES TB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TB81004
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1812WBT Surface Mount Wideband RF Transformers - 1812WBT-1 1812WBT-1LC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Balun (1:1 Ratio) - QPP0021 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer - No.1601224835959 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details