Hubbell Incorporated Open Type Control Transformer TB69307

Description
6.75 INCH W X 7.96 INCH D X 5.78 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.31 INCH L X 0.5 INCH W SLOT MOUNTING 1000 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 130 INSULATION CLASS 1000 POWER RATING IN VA 80 DEG C TEMPERATURE RISE
Datasheet
Description
6.75 INCH W X 7.96 INCH D X 5.78 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.31 INCH L X 0.5 INCH W SLOT MOUNTING 1000 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 130 INSULATION CLASS 1000 POWER RATING IN VA 80 DEG C TEMPERATURE RISE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TB69307 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TB69307
Open Type Control Transformer TB69307
6.75 INCH W X 7.96 INCH D X 5.78 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.31 INCH L X 0.5 INCH W SLOT MOUNTING 1000 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 130 INSULATION CLASS 1000 POWER RATING IN VA 80 DEG C TEMPERATURE RISE
  • 6.75 INCH W X 7.96 INCH D X 5.78 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA, OSHA APPLICABLE STANDARD
  • 0.31 INCH L X 0.5 INCH W SLOT MOUNTING
  • 1000 VA POWER RATING
  • 208/230/460 V PRIMARY VOLTAGE
  • 115 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 1000 POWER RATING IN VA
  • 80 DEG C TEMPERATURE RISE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TB69307
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - T2-1T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment - No.1601678722953 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 2017454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A1-M16-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 240 to 480 volts
Power Rating (VA) 63 VA
View Details