Hubbell Incorporated Open Type Control Transformer TB69305

Description
5.25 INCH W X 6.22 INCH D X 4.47 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.31 INCH L X 0.5 INCH W SLOT MOUNTING 500 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 130 INSULATION CLASS 500 POWER RATING IN VA 80 DEG C TEMPERATURE RISE
Datasheet
Description
5.25 INCH W X 6.22 INCH D X 4.47 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.31 INCH L X 0.5 INCH W SLOT MOUNTING 500 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 130 INSULATION CLASS 500 POWER RATING IN VA 80 DEG C TEMPERATURE RISE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TB69305 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TB69305
Open Type Control Transformer TB69305
5.25 INCH W X 6.22 INCH D X 4.47 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.31 INCH L X 0.5 INCH W SLOT MOUNTING 500 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 130 INSULATION CLASS 500 POWER RATING IN VA 80 DEG C TEMPERATURE RISE
  • 5.25 INCH W X 6.22 INCH D X 4.47 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA, OSHA APPLICABLE STANDARD
  • 0.31 INCH L X 0.5 INCH W SLOT MOUNTING
  • 500 VA POWER RATING
  • 208/230/460 V PRIMARY VOLTAGE
  • 115 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 500 POWER RATING IN VA
  • 80 DEG C TEMPERATURE RISE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TB69305
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Isolation Transformer - 1321-3TH063-AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
1:4 CORE & WIRE Transformer, 0.02 - 250 MHz, 50Ω - T4-6T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers