Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TB63

Description
STEPPED BAFFLE TYPE BLACK BAFFLE FINISH IBXS/RMNICS SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TB MODEL
Datasheet
Description
STEPPED BAFFLE TYPE BLACK BAFFLE FINISH IBXS/RMNICS SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TB63 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TB63
Incandescent/Fluorescent/HID Recessed Trim TB63
STEPPED BAFFLE TYPE BLACK BAFFLE FINISH IBXS/RMNICS SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TB MODEL
  • STEPPED BAFFLE TYPE
  • BLACK BAFFLE FINISH
  • IBXS/RMNICS SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W, BR30 65 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TB63
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details