Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TB61

Description
LONG NECK STEPPED BAFFLE TYPE BLACK BAFFLE FINISH DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 75 W, BR30 65/75/85 W, A19 75/100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W, TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TB MODEL
Datasheet
Description
LONG NECK STEPPED BAFFLE TYPE BLACK BAFFLE FINISH DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 75 W, BR30 65/75/85 W, A19 75/100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W, TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TB61 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TB61
Incandescent/Fluorescent/HID Recessed Trim TB61
LONG NECK STEPPED BAFFLE TYPE BLACK BAFFLE FINISH DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 75 W, BR30 65/75/85 W, A19 75/100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W, TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TB MODEL
  • LONG NECK STEPPED BAFFLE TYPE
  • BLACK BAFFLE FINISH
  • DBX/DBXQC/RMNICD/IBX13ICAT/IBX26ICAT/IBXHW SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION, RESIDENTIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30L 75 W, BR30 65/75/85 W, A19 75/100 W INCANDESCENT LAMP TYPE
  • QUAD TUBE 13 W, TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TB61
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details