Hubbell Incorporated Open Type Control Transformer TB54524

Description
6.75 INCH W X 8.56 INCH D X 5.78 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 1000 VA POWER RATING 240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE 99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
Datasheet
Description
6.75 INCH W X 8.56 INCH D X 5.78 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 1000 VA POWER RATING 240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE 99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TB54524 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TB54524
Open Type Control Transformer TB54524
6.75 INCH W X 8.56 INCH D X 5.78 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 1000 VA POWER RATING 240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE 99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
  • 6.75 INCH W X 8.56 INCH D X 5.78 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA, OSHA APPLICABLE STANDARD
  • 0.5 INCH L X 0.31 INCH W SLOT MOUNTING
  • 1000 VA POWER RATING
  • 240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE
  • 99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
  • SERIES TB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TB54524
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Transformers - 1233098 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
HP5 Series Hexa-Path Magnetics - HP5-0053 HP5-0053LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details