Hubbell Incorporated Open Type Control Transformer TB181142

Description
3 INCH W X 4.74 INCH D X 2.7 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 75 VA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
Datasheet
Description
3 INCH W X 4.74 INCH D X 2.7 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 75 VA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TB181142 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TB181142
Open Type Control Transformer TB181142
3 INCH W X 4.74 INCH D X 2.7 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 75 VA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS SERIES TB MODEL
  • 3 INCH W X 4.74 INCH D X 2.7 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA, OSHA APPLICABLE STANDARD
  • 0.5 INCH L X 0.22 INCH W SLOT MOUNTING
  • 75 VA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 12/24 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
  • SERIES TB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TB181142
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 5-1611457-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
2 suppliers
Site Transformers - 1226712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Stand alone
Standards RoHS
View Details
Flyback Transformers for Linear Technology LT3750 / LT3751 - DA2033-AL DA2033-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details