Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TAW65

Description
ADJUSTABLE REGRESSED EYEBALL TYPE WHITE EYEBALL FINISH DBX/DBXQC/RMNICD/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65/85 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TA MODEL
Datasheet
Description
ADJUSTABLE REGRESSED EYEBALL TYPE WHITE EYEBALL FINISH DBX/DBXQC/RMNICD/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65/85 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TAW65 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TAW65
Incandescent/Fluorescent/HID Recessed Trim TAW65
ADJUSTABLE REGRESSED EYEBALL TYPE WHITE EYEBALL FINISH DBX/DBXQC/RMNICD/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65/85 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TA MODEL
  • ADJUSTABLE REGRESSED EYEBALL TYPE
  • WHITE EYEBALL FINISH
  • DBX/DBXQC/RMNICD/IBXHW SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION, RESIDENTIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W, PAR30L 75 W, BR30 65/85 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TAW65
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details