Hubbell Incorporated Open Type Control Transformer TA83314

Description
4.88 INCH W X 6.06 INCH D X 4.15 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.22 INCH W SLOT MOUNTING 500 VA POWER RATING SCREW TERMINAL TYPE 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 500 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
Datasheet
Description
4.88 INCH W X 6.06 INCH D X 4.15 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.22 INCH W SLOT MOUNTING 500 VA POWER RATING SCREW TERMINAL TYPE 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 500 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA83314 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA83314
Open Type Control Transformer TA83314
4.88 INCH W X 6.06 INCH D X 4.15 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.22 INCH W SLOT MOUNTING 500 VA POWER RATING SCREW TERMINAL TYPE 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 500 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
  • 4.88 INCH W X 6.06 INCH D X 4.15 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA APPLICABLE STANDARD
  • 1/2 INCH L X 0.22 INCH W SLOT MOUNTING
  • 500 VA POWER RATING
  • SCREW TERMINAL TYPE
  • 600 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 500 POWER RATING IN VA
  • 80 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • INSULATION CLASS 130 DEG C
  • POWER RATING IN VA - UOM VA
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA83314
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLGE1-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730090 - RS Components, Ltd.
Specs
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A6-M18-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 250 VA
View Details