Hubbell Incorporated Open Type Control Transformer TA83301

Description
3 INCH W X 4.9 INCH D X 2.59 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 100 VA POWER RATING SCREW TERMINAL TYPE 600 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 130 DEG C INSULATION CLASS 80 DEG C TEMPERATURE RISE
Datasheet
Description
3 INCH W X 4.9 INCH D X 2.59 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 100 VA POWER RATING SCREW TERMINAL TYPE 600 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 130 DEG C INSULATION CLASS 80 DEG C TEMPERATURE RISE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA83301 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA83301
Open Type Control Transformer TA83301
3 INCH W X 4.9 INCH D X 2.59 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 100 VA POWER RATING SCREW TERMINAL TYPE 600 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 130 DEG C INSULATION CLASS 80 DEG C TEMPERATURE RISE
  • 3 INCH W X 4.9 INCH D X 2.59 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI APPLICABLE STANDARD
  • 0.5 INCH L X 0.22 INCH W SLOT MOUNTING
  • 100 VA POWER RATING
  • SCREW TERMINAL TYPE
  • 600 V PRIMARY VOLTAGE
  • 12/24 V SECONDARY VOLTAGE
  • 130 DEG C INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA83301
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω - TT4-1A-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730231 - RS Components, Ltd.
Specs
Standards RoHS
View Details
CCT Standard Transformer - 1497-A-CXSX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details